Toshiba America Electronic Components, Inc. Diodes - Zener - Single - CRY91 CRY91

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202848-CRY91 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 5.5V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202848-CRY91 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 5.5V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CRY91 - 202848-CRY91 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CRY91
202848-CRY91
Diodes - Zener - Single - CRY91 202848-CRY91
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202848-CRY91 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 5.5V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202848-CRY91
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 5.5V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: S-FLAT (1.6x3.5)
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
9.1V 700MW Zener Diode - 295-CRY91 - ERSAELECTRONICS PTE. LTD.
Singapore
9.1V 700MW Zener Diode
295-CRY91
9.1V 700MW Zener Diode 295-CRY91
DIODE ZENER 9.1V 700MW SFLAT Product overview: CRY91 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRY91 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 700MW SFLAT Product overview: CRY91 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 700MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRY91 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 202848-CRY91 295-CRY91
Product Name Diodes - Zener - Single - CRY91 9.1V 700MW Zener Diode
Life Cycle Stage Obsolete(EOL)
Package S-FLAT (1.6x3.5) Reel - TR
VZ 9.1 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data