Toshiba Electronics (UK) Ltd 7.5V 700MW Zener Diode CRY75(TE85L,Q,M)

Description
DIODE ZENER 7.5V 700MW SFLAT Product overview: CRY75(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 700MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CRY75(TE85L,Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 700MW SFLAT Product overview: CRY75(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 700MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CRY75(TE85L,Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 700MW Zener Diode - 287-CRY75(TE85L,Q,M) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 700MW Zener Diode
287-CRY75(TE85L,Q,M)
7.5V 700MW Zener Diode 287-CRY75(TE85L,Q,M)
DIODE ZENER 7.5V 700MW SFLAT Product overview: CRY75(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 700MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CRY75(TE85L,Q,M) can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 700MW SFLAT Product overview: CRY75(TE85L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 700MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 700MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CRY75(TE85L,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CRY75(TE85L,Q,M) - 098330-CRY75(TE85L,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CRY75(TE85L,Q,M)
098330-CRY75(TE85L,Q,M)
Diodes - Zener - Single - CRY75(TE85L,Q,M) 098330-CRY75(TE85L,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098330-CRY75(TE85L,Q ,M) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 4.5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: S-FLAT (1.6x3.5) Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098330-CRY75(TE85L,Q,M)
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 4.5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: S-FLAT (1.6x3.5)
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - CRY75(TE85LQM)TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CRY75(TE85LQM)TR-ND
Single Zener Diodes CRY75(TE85LQM)TR-ND
Zener Diode 7.5V 700mW ±10% Surface Mount S-FLAT (1.6x3.5)

Zener Diode 7.5V 700mW ±10% Surface Mount S-FLAT (1.6x3.5)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CRY75(TE85L,Q,M) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
CRY75(TE85L,Q,M)
Discrete Semiconductor Products - Diodes - Zener CRY75(TE85L,Q,M)
DIODE ZENER 7.5V 700MW SFLAT

DIODE ZENER 7.5V 700MW SFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-CRY75(TE85L,Q,M) 098330-CRY75(TE85L,Q,M) CRY75(TE85LQM)TR-ND CRY75(TE85L,Q,M)
Product Name 7.5V 700MW Zener Diode Diodes - Zener - Single - CRY75(TE85L,Q,M) Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) S-FLAT (1.6x3.5) S-FLAT (1.6x3.5)
ZZT 30 ohms 30 ohms 30 ohms
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data