Toshiba America Electronic Components, Inc. Discrete Semiconductor Products CRY62

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243648-CRY62 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CRY62 Alternative Parts (Cross-Reference): CRY62(Q); CRY62(TE85L,Q,M); CRY62(TE85L,Q); CRY62(T5L,RT,Q); Introduction Date: January 24, 2002 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243648-CRY62 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CRY62 Alternative Parts (Cross-Reference): CRY62(Q); CRY62(TE85L,Q,M); CRY62(TE85L,Q); CRY62(T5L,RT,Q); Introduction Date: January 24, 2002 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 243648-CRY62 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243648-CRY62
Discrete Semiconductor Products 243648-CRY62
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243648-CRY62 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CRY62 Alternative Parts (Cross-Reference): CRY62(Q); CRY62(TE85L,Q,M); CRY62(TE85L,Q); CRY62(T5L,RT,Q); Introduction Date: January 24, 2002 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243648-CRY62
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CRY62
Alternative Parts (Cross-Reference): CRY62(Q); CRY62(TE85L,Q,M); CRY62(TE85L,Q); CRY62(T5L,RT,Q);
Introduction Date: January 24, 2002
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now
6.2V 700mW Zener Diode - 295-CRY62 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 700mW Zener Diode
295-CRY62
6.2V 700mW Zener Diode 295-CRY62
TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 6.2V 10% 700mW 2-Pin S-FLAT Sack Product overview: CRY62 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRY62 can be used for catalog matching and distributor lookup.

TOSHIBA Zener Diode Silicon Epitaxial Type / Diode Zener Single 6.2V 10% 700mW 2-Pin S-FLAT Sack Product overview: CRY62 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 700mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 700mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CRY62 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 243648-CRY62 295-CRY62
Product Name Discrete Semiconductor Products 6.2V 700mW Zener Diode
Unlock Full Specs
to access all available technical data