Toshiba Imaging Systems Division Schottky 30V 1.5A Diode and Rectifier CRS15I30B

Description
Schottky Barrier Diode / Diode Schottky 30V 1.5A 2-Pin S-FLAT T/R Product overview: CRS15I30B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS15I30B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Schottky Barrier Diode / Diode Schottky 30V 1.5A 2-Pin S-FLAT T/R Product overview: CRS15I30B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS15I30B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1.5A Diode and Rectifier - 280-CRS15I30B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-CRS15I30B
Schottky 30V 1.5A Diode and Rectifier 280-CRS15I30B
Schottky Barrier Diode / Diode Schottky 30V 1.5A 2-Pin S-FLAT T/R Product overview: CRS15I30B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS15I30B can be used for catalog matching and distributor lookup.

Schottky Barrier Diode / Diode Schottky 30V 1.5A 2-Pin S-FLAT T/R Product overview: CRS15I30B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS15I30B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243640-CRS15I30B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243640-CRS15I30B
Discrete Semiconductor Products 243640-CRS15I30B
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243640-CRS15I30B Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CRS15I30B Alternative Parts (Cross-Reference): CRS15I30B(TE85L,QM); CRS15I30B(TE85L,Q); RB070MM-30TF; RB150M-30TR; ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243640-CRS15I30B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CRS15I30B
Alternative Parts (Cross-Reference): CRS15I30B(TE85L,QM); CRS15I30B(TE85L,Q); RB070MM-30TF; RB150M-30TR;
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CRS15I30B 243640-CRS15I30B
Product Name Schottky 30V 1.5A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data