Toshiba America Electronic Components, Inc. Diodes, Rectifiers - Single - CRS08 CRS08

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095091-CRS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1.5A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 90pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Family Name: CRS08 Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DG1H3A; DG1H3A-5063R; DG1M3A; Introduction Date: February 16, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095091-CRS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1.5A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 90pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Family Name: CRS08 Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DG1H3A; DG1H3A-5063R; DG1M3A; Introduction Date: February 16, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CRS08 - 095091-CRS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CRS08
095091-CRS08
Diodes, Rectifiers - Single - CRS08 095091-CRS08
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095091-CRS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1.5A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 90pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Family Name: CRS08 Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DG1H3A; DG1H3A-5063R; DG1M3A; Introduction Date: February 16, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095091-CRS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 1.5A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 90pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: CRS08
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-FLAT (1.6x3.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DG1H3A; DG1H3A-5063R; DG1M3A;
Introduction Date: February 16, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Schottky 30V 1.5A Diode and Rectifier - 280-CRS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-CRS08
Schottky 30V 1.5A Diode and Rectifier 280-CRS08
DIODE SCHOTTKY 30V 1.5A SFLAT Product overview: CRS08 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS08 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.5A SFLAT Product overview: CRS08 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 095091-CRS08 280-CRS08
Product Name Diodes, Rectifiers - Single - CRS08 Schottky 30V 1.5A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS76SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1220283 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details