Toshiba Corporation Diodes, Rectifiers - Single - CRS06 CRS06

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095436-CRS06 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095436-CRS06 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CRS06 - 095436-CRS06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CRS06
095436-CRS06
Diodes, Rectifiers - Single - CRS06 095436-CRS06
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095436-CRS06 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095436-CRS06
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 60pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-FLAT (1.6x3.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Industrial

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-CRS06 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 20V 1A Diode and Rectifier
280-CRS06
Schottky 20V 1A Diode and Rectifier 280-CRS06
DIODE SCHOTTKY 20V 1A SFLAT Product overview: CRS06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS06 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SFLAT Product overview: CRS06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS06 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba - 25M8735 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba
25M8735
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba 25M8735
DIODE, SCHOTTKY, 1A; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:3-2A1A; No. of Pins:2Pins; Forward Voltage Max:360mV; Forward Surge Current:20A; Product Range:- RoHS Compliant: No

DIODE, SCHOTTKY, 1A; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:3-2A1A; No. of Pins:2Pins; Forward Voltage Max:360mV; Forward Surge Current:20A; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 095436-CRS06 280-CRS06 25M8735
Product Name Diodes, Rectifiers - Single - CRS06 Schottky 20V 1A Diode and Rectifier Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba
Life Cycle Stage Active
Package S-FLAT (1.6x3.5) Reel - TR 3-2A1A
VF 0.3600 volts 0.3600 volts
Unlock Full Specs
to access all available technical data