Toshiba Corporation Diodes, Rectifiers - Single - CRS06(TE85L,Q) CRS06(TE85L,Q)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039959-CRS06(TE85L,Q ) Packaging: Tape and Reel Operating Temp Range: -40C to 125C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No DELETED: Compliant Package Type: S-FLAT Configuration: Single Rectifier Type: Schottky Diode Peak Non-Repetitive Surge Current (Max): 20 Peak Rep Rev Volt: 20 Rev Curr: 1000 Forward Voltage: 0.36 Avg. Forward Curr (Max): 1 Peak Non-Repetitive Surge Current: 20 A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039959-CRS06(TE85L,Q ) Packaging: Tape and Reel Operating Temp Range: -40C to 125C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No DELETED: Compliant Package Type: S-FLAT Configuration: Single Rectifier Type: Schottky Diode Peak Non-Repetitive Surge Current (Max): 20 Peak Rep Rev Volt: 20 Rev Curr: 1000 Forward Voltage: 0.36 Avg. Forward Curr (Max): 1 Peak Non-Repetitive Surge Current: 20 A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CRS06(TE85L,Q) - 039959-CRS06(TE85L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CRS06(TE85L,Q)
039959-CRS06(TE85L,Q)
Diodes, Rectifiers - Single - CRS06(TE85L,Q) 039959-CRS06(TE85L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039959-CRS06(TE85L,Q ) Packaging: Tape and Reel Operating Temp Range: -40C to 125C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No DELETED: Compliant Package Type: S-FLAT Configuration: Single Rectifier Type: Schottky Diode Peak Non-Repetitive Surge Current (Max): 20 Peak Rep Rev Volt: 20 Rev Curr: 1000 Forward Voltage: 0.36 Avg. Forward Curr (Max): 1 Peak Non-Repetitive Surge Current: 20 A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039959-CRS06(TE85L,Q)
Packaging: Tape and Reel
Operating Temp Range: -40C to 125C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
DELETED: Compliant
Package Type: S-FLAT
Configuration: Single
Rectifier Type: Schottky Diode
Peak Non-Repetitive Surge Current (Max): 20
Peak Rep Rev Volt: 20
Rev Curr: 1000
Forward Voltage: 0.36
Avg. Forward Curr (Max): 1
Peak Non-Repetitive Surge Current: 20 A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 280-CRS06(TE85L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-CRS06(TE85L,Q)
Diode and Rectifier 280-CRS06(TE85L,Q)
Product overview: CRS06(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS06(TE85L,Q) can be used for catalog matching and distributor lookup.

Product overview: CRS06(TE85L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS06(TE85L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site
RECTIFIER DIODE,SCHOTTKY,20V V(RRM),SOD-123VAR - 4669-CRS06(TE85L,Q) - Utmel Electronic Limited
Hong Kong, China
RECTIFIER DIODE,SCHOTTKY,20V V(RRM),SOD-123VAR
4669-CRS06(TE85L,Q)
RECTIFIER DIODE,SCHOTTKY,20V V(RRM),SOD-123VAR 4669-CRS06(TE85L,Q)
RECTIFIER DIODE,SCHOTTKY,20V V(RRM),SOD-123VAR

RECTIFIER DIODE,SCHOTTKY,20V V(RRM),SOD-123VAR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes
Product Number 039959-CRS06(TE85L,Q) 280-CRS06(TE85L,Q) 4669-CRS06(TE85L,Q)
Product Name Diodes, Rectifiers - Single - CRS06(TE85L,Q) Diode and Rectifier RECTIFIER DIODE,SCHOTTKY,20V V(RRM),SOD-123VAR
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8483 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details