Toshiba Corporation Diodes, Rectifiers - Single - CRS05 CRS05

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1163058-CRS05 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1163058-CRS05 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CRS05 - 1163058-CRS05 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CRS05
1163058-CRS05
Diodes, Rectifiers - Single - CRS05 1163058-CRS05
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1163058-CRS05 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1163058-CRS05
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode and Rectifier - 280-CRS05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-CRS05
Diode and Rectifier 280-CRS05
Switching Mode Power Supply Applications Portable Equipment Battery Applications Product overview: CRS05 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS05 can be used for catalog matching and distributor lookup.

Switching Mode Power Supply Applications Portable Equipment Battery Applications Product overview: CRS05 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS05 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba - 25M8734 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba
25M8734
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba 25M8734
DIODE, SCHOTTKY, 1A; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:3-2A1A; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:30A; Product Range:- RoHS Compliant: No

DIODE, SCHOTTKY, 1A; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:3-2A1A; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:30A; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes
Product Number 1163058-CRS05 280-CRS05 25M8734
Product Name Diodes, Rectifiers - Single - CRS05 Diode and Rectifier Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba
Package 3-2A1A
Unlock Full Specs
to access all available technical data