Toshiba Corporation Schottky 40V 1A Diode and Rectifier CRS04

Description
Rectifier Diode Schottky 40V 1A 2-Pin S-FLAT T/R Product overview: CRS04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS04 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 40V 1A 2-Pin S-FLAT T/R Product overview: CRS04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS04 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-CRS04 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40V 1A Diode and Rectifier
280-CRS04
Schottky 40V 1A Diode and Rectifier 280-CRS04
Rectifier Diode Schottky 40V 1A 2-Pin S-FLAT T/R Product overview: CRS04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS04 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 1A 2-Pin S-FLAT T/R Product overview: CRS04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS04 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243609-CRS04 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243609-CRS04
Discrete Semiconductor Products 243609-CRS04
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 243609-CRS04 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CRS04 Alternative Parts (Cross-Reference): RBR1MM40A; RB162MM-40; SS14LWHRVG; SS14LWHRQG; Introduction Date: October 14, 1999 ECCN: EAR99 Country of Origin: Japan , Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243609-CRS04
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CRS04
Alternative Parts (Cross-Reference): RBR1MM40A; RB162MM-40; SS14LWHRVG; SS14LWHRQG;
Introduction Date: October 14, 1999
ECCN: EAR99
Country of Origin: Japan , Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba - 25M8733 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba
25M8733
Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba 25M8733
DIODE, SCHOTTKY, 1A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:3-2A1A; No. of Pins:2Pins; Forward Voltage Max:490mV; Forward Surge Current:20A; Product Range:- RoHS Compliant: No

DIODE, SCHOTTKY, 1A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:3-2A1A; No. of Pins:2Pins; Forward Voltage Max:490mV; Forward Surge Current:20A; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-CRS04 243609-CRS04 25M8733
Product Name Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products Diode, Schottky, 1A; Repetitive Peak Reverse Voltage Toshiba
Package 3-2A1A
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details
High-voltage switching diode - BAS21H,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diode - 1N5809 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details