DIODE SCHOTTKY 30V 1A SFLAT Product overview: CRS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRS01 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243601-CRS01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-FLAT (1.6x3.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-CRS01 | 243601-CRS01 |
| Product Name | Schottky 30V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CRS01 |
| Package | Reel - TR | S-FLAT (1.6x3.5) |