Rectifier Diode 400V 1A Automotive 2-Pin S-FLAT T/R / DIODE GEN PURP 400V 1A SFLAT Product overview: CRG03 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRG03 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039956-CRG03
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Family Name: CRG03
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-FLAT (1.6x3.5)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): RR264MM-400; TSOD1F4HM R4G; RS1GFL RVG; RR264MM-400TF;
Introduction Date: January 09, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-CRG03 | 039956-CRG03 |
| Product Name | Automotive 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CRG03 |
| Package | Reel - TR | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |
| Diode Type | Standard |