Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 243582-CRG03(T5LTEMQ
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CRG03
Alternative Parts (Cross-Reference): CRG03(Q); CRG03(TE85R); CRG03(TE85L); CRG03(TE85LSUMIS,Q;
Introduction Date: January 09, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Rectifier Diode Si 400V 1A 2-Pin S-FLAT T/R Product overview: CRG03(T5LTEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRG03(T5LTEMQ) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 243582-CRG03(T5LTEMQ) | 280-CRG03(T5LTEMQ) |
| Product Name | Discrete Semiconductor Products | 400V 1A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |