Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039954-CRG01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 700mA
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-FLAT (1.6x3.5)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 700MA SFLAT Product overview: CRG01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRG01 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 039954-CRG01 | 280-CRG01 |
| Product Name | Diodes, Rectifiers - Single - CRG01 | 100V 700MA Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.1 volts | |
| VR | 100 volts |