Toshiba Corporation Diodes, Rectifiers - Single - CRF03 CRF03

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202838-CRF03 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 2V @ 700mA Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202838-CRF03 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 2V @ 700mA Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CRF03 - 202838-CRF03 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CRF03
202838-CRF03
Diodes, Rectifiers - Single - CRF03 202838-CRF03
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 202838-CRF03 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 2V @ 700mA Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: S-FLAT (1.6x3.5) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202838-CRF03
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 2V @ 700mA
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-FLAT (1.6x3.5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 700MA Diode and Rectifier - 280-CRF03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 700MA Diode and Rectifier
280-CRF03
600V 700MA Diode and Rectifier 280-CRF03
DIODE GEN PURP 600V 700MA SFLAT Product overview: CRF03 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRF03 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 700MA SFLAT Product overview: CRF03 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CRF03 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 202838-CRF03 280-CRF03
Product Name Diodes, Rectifiers - Single - CRF03 600V 700MA Diode and Rectifier
Diode Type Standard
VF 2 volts
VR 600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467592 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers