Toshiba America Electronic Components, Inc. 47V 1000mW Zener Diode CMZB47

Description
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 47V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB47 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 47V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB47 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
47V 1000mW Zener Diode - 280-CMZB47 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1000mW Zener Diode
280-CMZB47
47V 1000mW Zener Diode 280-CMZB47
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 47V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB47 can be used for catalog matching and distributor lookup.

TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 47V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB47 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB47 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242824-CMZB47 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242824-CMZB47
Discrete Semiconductor Products 242824-CMZB47
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242824-CMZB47 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZB47 Alternative Parts (Cross-Reference): DZ2447000L; DZ244700L; DZ24470; PDZVTFTR47A; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242824-CMZB47
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZB47
Alternative Parts (Cross-Reference): DZ2447000L; DZ244700L; DZ24470; PDZVTFTR47A;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 280-CMZB47 242824-CMZB47
Product Name 47V 1000mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZV55-B10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
8 suppliers
Zener Diodes - 7384951P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details