Toshiba America Electronic Components, Inc. 43V 1000mW Zener Diode CMZB43

Description
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 43V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB43 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB43 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 43V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB43 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB43 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
43V 1000mW Zener Diode - 280-CMZB43 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 1000mW Zener Diode
280-CMZB43
43V 1000mW Zener Diode 280-CMZB43
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 43V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB43 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB43 can be used for catalog matching and distributor lookup.

TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 43V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB43 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB43 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242823-CMZB43 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242823-CMZB43
Discrete Semiconductor Products 242823-CMZB43
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242823-CMZB43 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZB43 Alternative Parts (Cross-Reference): PDZVTFTR43A; PDZVTR43A; DZ24430; DZ2443000L; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242823-CMZB43
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZB43
Alternative Parts (Cross-Reference): PDZVTFTR43A; PDZVTR43A; DZ24430; DZ2443000L;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 280-CMZB43 242823-CMZB43
Product Name 43V 1000mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data