Toshiba America Electronic Components, Inc. 22V 1000mW Zener Diode CMZB22

Description
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 22V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB22 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB22 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 22V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB22 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB22 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22V 1000mW Zener Diode - 280-CMZB22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1000mW Zener Diode
280-CMZB22
22V 1000mW Zener Diode 280-CMZB22
TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 22V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB22 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB22 can be used for catalog matching and distributor lookup.

TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 22V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB22 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB22 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242811-CMZB22 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242811-CMZB22
Discrete Semiconductor Products 242811-CMZB22
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242811-CMZB22 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZB22 Alternative Parts (Cross-Reference): DZ24220; PDZVTFTR22A; PDZVTR22A; CZRA4748-G; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242811-CMZB22
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZB22
Alternative Parts (Cross-Reference): DZ24220; PDZVTFTR22A; PDZVTR22A; CZRA4748-G;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 280-CMZB22 242811-CMZB22
Product Name 22V 1000mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data