TOSHIBA Zener Diode Silicon Diffused Type / Diode Zener Single 13V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB13 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1000mW, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMZB13 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242805-CMZB13
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZB13
Alternative Parts (Cross-Reference): PDZVTR13A; PDZVTFTR13A; DZ24130; CZRA4743-G;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 280-CMZB13 | 242805-CMZB13 |
| Product Name | 13V 1000mW Zener Diode | Discrete Semiconductor Products |