Toshiba America Electronic Components, Inc. Discrete Semiconductor Products CMZ53

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242799-CMZ53 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ53 Alternative Parts (Cross-Reference): CMZ53(TE12L); DZ2451000L; BZD17C51P; DZ24510; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242799-CMZ53 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ53 Alternative Parts (Cross-Reference): CMZ53(TE12L); DZ2451000L; BZD17C51P; DZ24510; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242799-CMZ53 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242799-CMZ53
Discrete Semiconductor Products 242799-CMZ53
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242799-CMZ53 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ53 Alternative Parts (Cross-Reference): CMZ53(TE12L); DZ2451000L; BZD17C51P; DZ24510; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242799-CMZ53
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZ53
Alternative Parts (Cross-Reference): CMZ53(TE12L); DZ2451000L; BZD17C51P; DZ24510;
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 242799-CMZ53
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details