Toshiba America Electronic Components, Inc. Discrete Semiconductor Products CMZ39

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242794-CMZ39 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ39 Alternative Parts (Cross-Reference): CMZ39(TE12L,Q,M); CMZ39(TE12R,Q); CMZ39(TE12L,HIT,Q); CMZ39(TE12L,Q); Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242794-CMZ39 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ39 Alternative Parts (Cross-Reference): CMZ39(TE12L,Q,M); CMZ39(TE12R,Q); CMZ39(TE12L,HIT,Q); CMZ39(TE12L,Q); Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242794-CMZ39 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242794-CMZ39
Discrete Semiconductor Products 242794-CMZ39
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242794-CMZ39 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ39 Alternative Parts (Cross-Reference): CMZ39(TE12L,Q,M); CMZ39(TE12R,Q); CMZ39(TE12L,HIT,Q); CMZ39(TE12L,Q); Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242794-CMZ39
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZ39
Alternative Parts (Cross-Reference): CMZ39(TE12L,Q,M); CMZ39(TE12R,Q); CMZ39(TE12L,HIT,Q); CMZ39(TE12L,Q);
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 242794-CMZ39
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - DC DC Switching Regulators - 1727-NEX40400BDAZTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Gate Drivers - 1EDN7511BXUSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOT23; Other; SOT-23-6
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details