Toshiba America Electronic Components, Inc. Discrete Semiconductor Products CMZ12

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242776-CMZ12 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ12 Alternative Parts (Cross-Reference): CMZ12(Q); CMZ12(TE12L,Q); CMZ12(TE12L,Q,M); CMZ12(TE12L); Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242776-CMZ12 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ12 Alternative Parts (Cross-Reference): CMZ12(Q); CMZ12(TE12L,Q); CMZ12(TE12L,Q,M); CMZ12(TE12L); Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242776-CMZ12 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242776-CMZ12
Discrete Semiconductor Products 242776-CMZ12
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242776-CMZ12 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMZ12 Alternative Parts (Cross-Reference): CMZ12(Q); CMZ12(TE12L,Q); CMZ12(TE12L,Q,M); CMZ12(TE12L); Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242776-CMZ12
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMZ12
Alternative Parts (Cross-Reference): CMZ12(Q); CMZ12(TE12L,Q); CMZ12(TE12L,Q,M); CMZ12(TE12L);
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 242776-CMZ12
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details