Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single CMS30I40A(TE12L,QM

Description
Win Source Part Number: 1002761-CMS30I40A(TE 12L,QM Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 62pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: M-FLAT (2.4x3.8) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CMS30I40A(TE12LQM Base Product Number: CMS30
Request a Quote Datasheet
Description
Win Source Part Number: 1002761-CMS30I40A(TE 12L,QM Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 62pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: M-FLAT (2.4x3.8) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CMS30I40A(TE12LQM Base Product Number: CMS30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1002761-CMS30I40A(TE12L,QM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1002761-CMS30I40A(TE12L,QM
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1002761-CMS30I40A(TE12L,QM
Win Source Part Number: 1002761-CMS30I40A(TE 12L,QM Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 62pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: M-FLAT (2.4x3.8) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CMS30I40A(TE12LQM Base Product Number: CMS30

Win Source Part Number: 1002761-CMS30I40A(TE12L,QM
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 62pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: M-FLAT (2.4x3.8)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: CMS30I40A(TE12LQM
Base Product Number: CMS30

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-CMS30I40A(TE12L,QM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-CMS30I40A(TE12L,QM
Schottky 40V 3A Diode and Rectifier 280-CMS30I40A(TE12L,QM
DIODE SCHOTTKY 40V 3A M-FLAT Product overview: CMS30I40A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I40A(TE12L, QM can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A M-FLAT Product overview: CMS30I40A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I40A(TE12L,QM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 264-CMS30I40A(TE12L,QMCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A MFLAT

DIODE SCHOTTKY 40V 3A MFLAT

Buy Now Datasheet
Single Diodes - 264-CMS30I40A(TE12L,QMTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 40V 3A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - 264-CMS30I40A(TE12L,QMDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A MFLAT

DIODE SCHOTTKY 40V 3A MFLAT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CMS30I40A(TE12L,QM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMS30I40A(TE12L,QM
Discrete Semiconductor Products - Diodes - Rectifiers CMS30I40A(TE12L,QM
DIODE SCHOTTKY 40V 3A M-FLAT

DIODE SCHOTTKY 40V 3A M-FLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1002761-CMS30I40A(TE12L,QM 280-CMS30I40A(TE12L,QM 264-CMS30I40A(TE12L,QMCT-ND CMS30I40A(TE12L,QM
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-128 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers