Toshiba America Electronic Components, Inc. Schottky 30V 3A Diode and Rectifier CMS30I30A

Description
Schottky Barrier Diode / Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS30I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I30A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Schottky Barrier Diode / Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS30I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I30A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-CMS30I30A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-CMS30I30A
Schottky 30V 3A Diode and Rectifier 280-CMS30I30A
Schottky Barrier Diode / Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS30I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I30A can be used for catalog matching and distributor lookup.

Schottky Barrier Diode / Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS30I30A from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I30A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242708-CMS30I30A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242708-CMS30I30A
Discrete Semiconductor Products 242708-CMS30I30A
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242708-CMS30I30A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMS30I30A Alternative Parts (Cross-Reference): CMS30I30A(TE12L,QM; DB2430700L; DB2430500L; PMEG3030EP; ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242708-CMS30I30A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMS30I30A
Alternative Parts (Cross-Reference): CMS30I30A(TE12L,QM; DB2430700L; DB2430500L; PMEG3030EP;
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS30I30A 242708-CMS30I30A
Product Name Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data