Toshiba Electronics (UK) Ltd Single Diodes CMS30I30A(TE12L,QM

Description
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 264-CMS30I30A(TE12LQMTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - 264-CMS30I30A(TE12L,QMDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 3A MFLAT

DIODE SCHOTTKY 30V 3A MFLAT

Buy Now Datasheet
Single Diodes - 264-CMS30I30A(TE12L,QMCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 3A MFLAT

DIODE SCHOTTKY 30V 3A MFLAT

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-CMS30I30A(TE12L,QM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-CMS30I30A(TE12L,QM
Schottky 30V 3A Diode and Rectifier 280-CMS30I30A(TE12L,QM
DIODE SCHOTTKY 30V 3A M-FLAT Product overview: CMS30I30A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I30A(TE12L, QM can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A M-FLAT Product overview: CMS30I30A(TE12L,QM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS30I30A(TE12L,QM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366995-CMS30I30A(TE12L,QM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366995-CMS30I30A(TE12L,QM
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366995-CMS30I30A(TE12L,QM
Win Source Part Number: 1366995-CMS30I30A(TE 12L,QM Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: SOD-128 Supplier Device Package: M-FLAT (2.4x3.8) Base Product Number: CMS30 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 82pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1366995-CMS30I30A(TE12L,QM
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: M-FLAT (2.4x3.8)
Base Product Number: CMS30
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 82pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CMS30I30A(TE12L,QM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMS30I30A(TE12L,QM
Discrete Semiconductor Products - Diodes - Rectifiers CMS30I30A(TE12L,QM
DIODE SCHOTTKY 30V 3A M-FLAT

DIODE SCHOTTKY 30V 3A M-FLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 264-CMS30I30A(TE12LQMTR-ND 280-CMS30I30A(TE12L,QM 1366995-CMS30I30A(TE12L,QM CMS30I30A(TE12L,QM
Product Name Single Diodes Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data