Toshiba America Electronic Components, Inc. Schottky 40V 3A Diode and Rectifier CMS21

Description
Rectifier Diode Schottky 40V 3A Product overview: CMS21 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS21 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 40V 3A Product overview: CMS21 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS21 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-CMS21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-CMS21
Schottky 40V 3A Diode and Rectifier 280-CMS21
Rectifier Diode Schottky 40V 3A Product overview: CMS21 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS21 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 3A Product overview: CMS21 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS21 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242705-CMS21 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242705-CMS21
Discrete Semiconductor Products 242705-CMS21
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242705-CMS21 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMS21 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242705-CMS21
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMS21
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS21 242705-CMS21
Product Name Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data