Diode Schottky 60V 3A 2-Pin M-FLAT Product overview: CMS20 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS20 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242701-CMS20
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMS20
Alternative Parts (Cross-Reference): CMS20(T2LMH,Q); CMS20(TE12R,Q); CMS20(T2LGH,Q);
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-CMS20 | 242701-CMS20 |
| Product Name | Schottky 60V 3A Diode and Rectifier | Discrete Semiconductor Products |