Toshiba Electronics (UK) Ltd Schottky 30V 2A Diode and Rectifier CMS17(TE12L,Q,M)

Description
DIODE SCHOTTKY 30V 2A M-FLAT Product overview: CMS17(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS17(TE12L,Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A M-FLAT Product overview: CMS17(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS17(TE12L,Q,M) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 2A Diode and Rectifier - 280-CMS17(TE12L,Q,M) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-CMS17(TE12L,Q,M)
Schottky 30V 2A Diode and Rectifier 280-CMS17(TE12L,Q,M)
DIODE SCHOTTKY 30V 2A M-FLAT Product overview: CMS17(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS17(TE12L,Q,M) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A M-FLAT Product overview: CMS17(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS17(TE12L,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 264-CMS17(TE12L,Q,M)TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - 264-CMS17(TE12L,Q,M)CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A MFLAT

DIODE SCHOTTKY 30V 2A MFLAT

Buy Now Datasheet
Single Diodes - 264-CMS17(TE12L,Q,M)DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A MFLAT

DIODE SCHOTTKY 30V 2A MFLAT

Buy Now Datasheet
Diodes, Rectifiers - Single - CMS17(TE12L,Q,M) - 866990-CMS17(TE12L,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMS17(TE12L,Q,M)
866990-CMS17(TE12L,Q,M)
Diodes, Rectifiers - Single - CMS17(TE12L,Q,M) 866990-CMS17(TE12L,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 866990-CMS17(TE12L,Q ,M) Features: Diode Schottky 30 V 2A Surface Mount M-FLAT (2.4x3.8) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: CMS17 Categories: Discrete Semiconductor Products Case / Package: M-FLAT (2.4x3.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 866990-CMS17(TE12L,Q,M)
Features: Diode Schottky 30 V 2A Surface Mount M-FLAT (2.4x3.8)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMS17
Categories: Discrete Semiconductor Products
Case / Package: M-FLAT (2.4x3.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CMS17(TE12L,Q,M) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMS17(TE12L,Q,M)
Discrete Semiconductor Products - Diodes - Rectifiers CMS17(TE12L,Q,M)
DIODE SCHOTTKY 30V 2A M-FLAT

DIODE SCHOTTKY 30V 2A M-FLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-CMS17(TE12L,Q,M) 264-CMS17(TE12L,Q,M)TR-ND 866990-CMS17(TE12L,Q,M) CMS17(TE12L,Q,M)
Product Name Schottky 30V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CMS17(TE12L,Q,M) Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) M-FLAT (2.4x3.8)
Unlock Full Specs
to access all available technical data