Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242698-CMS15(TE12L,Q
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMS15
Alternative Parts (Cross-Reference): CMS15(Q); CMS15; CMS15(TE12L); CMS15(TE12L,Q,M);
Introduction Date: January 09, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Rectifier Diode Schottky 60V 3A 2-Pin M-FLAT T/R Product overview: CMS15(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS15(TE12L,Q) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 242698-CMS15(TE12L,Q) | 280-CMS15(TE12L,Q) |
| Product Name | Discrete Semiconductor Products | Schottky 60V 3A Diode and Rectifier |
| Package | Tape and Reel |