Toshiba America Electronic Components, Inc. Schottky 40V 2A Diode and Rectifier CMS11(T2L,TEMQ)

Description
Rectifier Diode Schottky 40V 2A 2-Pin M-FLAT T/R Product overview: CMS11(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS11(T2L,TEMQ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Schottky 40V 2A 2-Pin M-FLAT T/R Product overview: CMS11(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS11(T2L,TEMQ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-CMS11(T2L,TEMQ) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-CMS11(T2L,TEMQ)
Schottky 40V 2A Diode and Rectifier 280-CMS11(T2L,TEMQ)
Rectifier Diode Schottky 40V 2A 2-Pin M-FLAT T/R Product overview: CMS11(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS11(T2L,TEMQ) can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 2A 2-Pin M-FLAT T/R Product overview: CMS11(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS11(T2L,TEMQ) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes - CMS11(T2L,TEMQ) - 1024458-CMS11(T2L,TEMQ) - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - CMS11(T2L,TEMQ)
1024458-CMS11(T2L,TEMQ)
Schottky Diodes - CMS11(T2L,TEMQ) 1024458-CMS11(T2L,TEMQ)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024458-CMS11(T2L,TE MQ) Categories: Schottky Diodes Alternative Parts (Cross-Reference): CMS11(T2L,TEMQ)CMS11 (T2L.TEMQ); Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024458-CMS11(T2L,TEMQ)
Categories: Schottky Diodes
Alternative Parts (Cross-Reference): CMS11(T2L,TEMQ)CMS11(T2L.TEMQ);
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS11(T2L,TEMQ) 1024458-CMS11(T2L,TEMQ)
Product Name Schottky 40V 2A Diode and Rectifier Schottky Diodes - CMS11(T2L,TEMQ)
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - AIDW12S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
100 V, 8 A low leakage current Trench Schottky barrier rectifier - PMEG100T080ELPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 400 volts
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers