Toshiba America Electronic Components, Inc. Schottky 30V 1A Diode and Rectifier CMS08(TE12L,Q)

Description
Rectifier Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(TE12L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(TE12L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-CMS08(TE12L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-CMS08(TE12L,Q)
Schottky 30V 1A Diode and Rectifier 280-CMS08(TE12L,Q)
Rectifier Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(TE12L,Q) can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(TE12L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 098301-CMS08(TE12L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
098301-CMS08(TE12L,Q)
Discrete Semiconductor Products 098301-CMS08(TE12L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098301-CMS08(TE12L,Q ) Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: SOD-128 Manufacturer Device Package: M-FLAT (2.4x3.8) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 370mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: -40°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098301-CMS08(TE12L,Q)
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: SOD-128
Manufacturer Device Package: M-FLAT (2.4x3.8)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: -40°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS08(TE12L,Q) 098301-CMS08(TE12L,Q)
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data