Toshiba America Electronic Components, Inc. Schottky 30V 1A Diode and Rectifier CMS08(T2L,TEMQ)

Description
Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(T2L,TEMQ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(T2L,TEMQ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-CMS08(T2L,TEMQ) - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 1A Diode and Rectifier
280-CMS08(T2L,TEMQ)
Schottky 30V 1A Diode and Rectifier 280-CMS08(T2L,TEMQ)
Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(T2L,TEMQ) can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin M-FLAT T/R Product overview: CMS08(T2L,TEMQ) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS08(T2L,TEMQ) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 242687-CMS08(T2L,TEMQ) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242687-CMS08(T2L,TEMQ)
Discrete Semiconductor Products 242687-CMS08(T2L,TEMQ)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242687-CMS08(T2L,TEM Q) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMS08 Alternative Parts (Cross-Reference): CMS08; CMS08(Q); CMS08(TE12L,Q,M); CMS08(TE12,Q); Introduction Date: January 02, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242687-CMS08(T2L,TEMQ)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMS08
Alternative Parts (Cross-Reference): CMS08; CMS08(Q); CMS08(TE12L,Q,M); CMS08(TE12,Q);
Introduction Date: January 02, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS08(T2L,TEMQ) 242687-CMS08(T2L,TEMQ)
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers