Toshiba America Electronic Components, Inc. Schottky 30V 2A Diode and Rectifier CMS06

Description
DIODE SCHOTTKY 30V 2A MFLAT Product overview: CMS06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A MFLAT Product overview: CMS06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 2A Diode and Rectifier - 280-CMS06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-CMS06
Schottky 30V 2A Diode and Rectifier 280-CMS06
DIODE SCHOTTKY 30V 2A MFLAT Product overview: CMS06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS06 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A MFLAT Product overview: CMS06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMS06 - 094907-CMS06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMS06
094907-CMS06
Diodes, Rectifiers - Single - CMS06 094907-CMS06
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094907-CMS06 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 370mV @ 2A Current - Reverse Leakage @ Vr: 3mA @ 30V Capacitance @ Vr, F: 130pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: M-FLAT (2.4x3.8) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 094907-CMS06
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 2A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Capacitance @ Vr, F: 130pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS06 094907-CMS06
Product Name Schottky 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - CMS06
Package Reel - TR M-FLAT (2.4x3.8)
Unlock Full Specs
to access all available technical data