Toshiba Imaging Systems Division Schottky Diodes & Rectifiers CMS06(TE12L,Q,M)

Description
Diode, SBD, 30V/2A, M-FLAT
Request a Quote Datasheet
Description
Diode, SBD, 30V/2A, M-FLAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8912706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8912706
Schottky Diodes & Rectifiers 8912706
Diode, SBD, 30V/2A, M-FLAT

Diode, SBD, 30V/2A, M-FLAT

Supplier's Site
Schottky 30V 2A Diode and Rectifier - 280-CMS06(TE12L,Q,M) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-CMS06(TE12L,Q,M)
Schottky 30V 2A Diode and Rectifier 280-CMS06(TE12L,Q,M)
DIODE SCHOTTKY 30V 2A M-FLAT Product overview: CMS06(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS06(TE12L,Q,M) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A M-FLAT Product overview: CMS06(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS06(TE12L,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMS06(TE12L,Q,M) - 104520-CMS06(TE12L,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMS06(TE12L,Q,M)
104520-CMS06(TE12L,Q,M)
Diodes, Rectifiers - Single - CMS06(TE12L,Q,M) 104520-CMS06(TE12L,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 104520-CMS06(TE12L,Q ,M) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 370mV @ 2A Current - Reverse Leakage @ Vr: 3mA @ 30V Capacitance @ Vr, F: 130pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: M-FLAT (2.4x3.8) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 104520-CMS06(TE12L,Q,M)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 2A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Capacitance @ Vr, F: 130pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - CMS06QMTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS06QMTR-ND
Single Diodes CMS06QMTR-ND
Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - CMS06QMCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS06QMCT-ND
Single Diodes CMS06QMCT-ND
Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - CMS06QMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS06QMDKR-ND
Single Diodes CMS06QMDKR-ND
Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 2A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - CMS06(TE12L,Q,M) - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
CMS06(TE12L,Q,M)
Diodes >> Schottky Barrier Diodes (SBD) CMS06(TE12L,Q,M)
30V 370mV@2A 2A SOD-128 Schottky Barrier Diodes (SBD) ROHS

30V 370mV@2A 2A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CMS06(TE12L,Q,M) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMS06(TE12L,Q,M)
Discrete Semiconductor Products - Diodes - Rectifiers CMS06(TE12L,Q,M)
DIODE SCHOTTKY 30V 2A M-FLAT

DIODE SCHOTTKY 30V 2A M-FLAT

Supplier's Site
Single Diodes CMS06(TE12L,Q,M)
DIODE SCHOTTKY 30V 2A M-FLAT

DIODE SCHOTTKY 30V 2A M-FLAT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 8912706 280-CMS06(TE12L,Q,M) 104520-CMS06(TE12L,Q,M) CMS06QMTR-ND CMS06(TE12L,Q,M) CMS06(TE12L,Q,M) CMS06(TE12L,Q,M)
Product Name Schottky Diodes & Rectifiers Schottky 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - CMS06(TE12L,Q,M) Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package M-flat Tape & Reel (TR) M-FLAT (2.4x3.8) SOD-128
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAR6302WH6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package SOD-323; SOD-323-2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers