Toshiba Electronics (UK) Ltd Single Diodes CMS04(TE12L,Q,M)

Description
Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CMS04(TE12LQM)DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - CMS04(TE12LQM)TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS04(TE12LQM)TR-ND
Single Diodes CMS04(TE12LQM)TR-ND
Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - CMS04(TE12LQM)CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS04(TE12LQM)CT-ND
Single Diodes CMS04(TE12LQM)CT-ND
Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 5A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Diodes, Rectifiers - Single - CMS04(TE12L,Q,M) - 140688-CMS04(TE12L,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMS04(TE12L,Q,M)
140688-CMS04(TE12L,Q,M)
Diodes, Rectifiers - Single - CMS04(TE12L,Q,M) 140688-CMS04(TE12L,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 140688-CMS04(TE12L,Q ,M) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 370mV @ 5A Current - Reverse Leakage @ Vr: 8mA @ 30V Capacitance @ Vr, F: 330pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: M-FLAT (2.4x3.8) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 140688-CMS04(TE12L,Q,M)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 5A
Current - Reverse Leakage @ Vr: 8mA @ 30V
Capacitance @ Vr, F: 330pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 30V 5A Diode and Rectifier - 280-CMS04(TE12L,Q,M) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-CMS04(TE12L,Q,M)
Schottky 30V 5A Diode and Rectifier 280-CMS04(TE12L,Q,M)
DIODE SCHOTTKY 30V 5A M-FLAT Product overview: CMS04(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS04(TE12L,Q,M) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A M-FLAT Product overview: CMS04(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS04(TE12L,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CMS04(TE12L,Q,M) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMS04(TE12L,Q,M)
Discrete Semiconductor Products - Diodes - Rectifiers CMS04(TE12L,Q,M)
DIODE SCHOTTKY 30V 5A M-FLAT

DIODE SCHOTTKY 30V 5A M-FLAT

Supplier's Site
Single Diodes CMS04(TE12L,Q,M)
DIODE SCHOTTKY 30V 5A M-FLAT

DIODE SCHOTTKY 30V 5A M-FLAT

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - CMS04(TE12L,Q,M) - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
CMS04(TE12L,Q,M)
Diodes >> Schottky Barrier Diodes (SBD) CMS04(TE12L,Q,M)
30V 5A 370mV@5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

30V 5A 370mV@5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number CMS04(TE12LQM)DKR-ND 140688-CMS04(TE12L,Q,M) 280-CMS04(TE12L,Q,M) CMS04(TE12L,Q,M) CMS04(TE12L,Q,M) CMS04(TE12L,Q,M)
Product Name Single Diodes Diodes, Rectifiers - Single - CMS04(TE12L,Q,M) Schottky 30V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data