Toshiba Corporation Schottky 30V 3A Diode and Rectifier CMS03(TE12L,Q)

Description
Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS03(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS03(TE12L,Q) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS03(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS03(TE12L,Q) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-CMS03(TE12L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-CMS03(TE12L,Q)
Schottky 30V 3A Diode and Rectifier 280-CMS03(TE12L,Q)
Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS03(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS03(TE12L,Q) can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT T/R Product overview: CMS03(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS03(TE12L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242678-CMS03(TE12L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242678-CMS03(TE12L,Q)
Discrete Semiconductor Products 242678-CMS03(TE12L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242678-CMS03(TE12L,Q ) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMS03 Alternative Parts (Cross-Reference): CMS03(Q); CMS03; CMS03(TE12,Q); CMS03(TE12L.Q.M); Introduction Date: January 02, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242678-CMS03(TE12L,Q)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMS03
Alternative Parts (Cross-Reference): CMS03(Q); CMS03; CMS03(TE12,Q); CMS03(TE12L.Q.M);
Introduction Date: January 02, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Diode Schottky 30V 3A 2-Pin M-FLAT T/R - 4669-CMS03(TE12L,Q) - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 30V 3A 2-Pin M-FLAT T/R
4669-CMS03(TE12L,Q)
Diode Schottky 30V 3A 2-Pin M-FLAT T/R 4669-CMS03(TE12L,Q)
Diode Schottky 30V 3A 2-Pin M-FLAT T/R

Diode Schottky 30V 3A 2-Pin M-FLAT T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-CMS03(TE12L,Q) 242678-CMS03(TE12L,Q) 4669-CMS03(TE12L,Q)
Product Name Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products Diode Schottky 30V 3A 2-Pin M-FLAT T/R
Unlock Full Specs
to access all available technical data