Toshiba Electronics (UK) Ltd Single Diodes CMS03(TE12L,Q,M)

Description
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CMS03QTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS03QTR-ND
Single Diodes CMS03QTR-ND
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - CMS03QCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS03QCT-ND
Single Diodes CMS03QCT-ND
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Single Diodes - CMS03QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CMS03QDKR-ND
Single Diodes CMS03QDKR-ND
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)

Buy Now Datasheet
Diodes, Rectifiers - Single - CMS03(TE12L,Q,M) - 116421-CMS03(TE12L,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMS03(TE12L,Q,M)
116421-CMS03(TE12L,Q,M)
Diodes, Rectifiers - Single - CMS03(TE12L,Q,M) 116421-CMS03(TE12L,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 116421-CMS03(TE12L,Q ,M) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: M-FLAT (2.4x3.8) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 116421-CMS03(TE12L,Q,M)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-CMS03(TE12L,Q,M) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-CMS03(TE12L,Q,M)
Schottky 30V 3A Diode and Rectifier 280-CMS03(TE12L,Q,M)
DIODE SCHOTTKY 30V 3A M-FLAT Product overview: CMS03(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS03(TE12L,Q,M) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A M-FLAT Product overview: CMS03(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS03(TE12L,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 3A MFLAT - 4669-CMS03(TE12L,Q,M) - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 3A MFLAT
4669-CMS03(TE12L,Q,M)
DIODE SCHOTTKY 30V 3A MFLAT 4669-CMS03(TE12L,Q,M)
DIODE SCHOTTKY 30V 3A MFLAT

DIODE SCHOTTKY 30V 3A MFLAT

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CMS03(TE12L,Q,M) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CMS03(TE12L,Q,M)
Discrete Semiconductor Products - Diodes - Rectifiers CMS03(TE12L,Q,M)
DIODE SCHOTTKY 30V 3A M-FLAT

DIODE SCHOTTKY 30V 3A M-FLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CMS03QTR-ND 116421-CMS03(TE12L,Q,M) 280-CMS03(TE12L,Q,M) 4669-CMS03(TE12L,Q,M) CMS03(TE12L,Q,M)
Product Name Single Diodes Diodes, Rectifiers - Single - CMS03(TE12L,Q,M) Schottky 30V 3A Diode and Rectifier DIODE SCHOTTKY 30V 3A MFLAT Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active Active
Package M-FLAT (2.4x3.8) Tape & Reel (TR) SOD-128
Unlock Full Specs
to access all available technical data