Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 112048-CMS02(TE12L)
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 3A MFLAT Product overview: CMS02(TE12L) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS02(TE12L) can be used for catalog matching and distributor lookup.
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
DIODE SCHOTTKY 30V 3A MFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112048-CMS02(TE12L) | 280-CMS02(TE12L) | CMS02CT-ND | CMS02(TE12L) |
| Product Name | Diodes, Rectifiers - Single - CMS02(TE12L) | Schottky 30V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | M-FLAT (2.4x3.8) | Cut Tape (CT) |