Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986419-CMS02(TE12L,Q
Packaging: Tape & Reel (TR)
Forward Voltage: 400 mV
Peak Non-Repetitive Surge Current: 40 A
Forward Current: 3 A
Number of Pins: 2
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Element Configuration: Single
Average Rectified Current: 3 A
Max Repetitive Reverse Voltage (Vrrm): 30 V
Max Reverse Voltage (DC): 30 V
Peak Reverse Current: 500 µA
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 986419-CMS02(TE12L,Q,M) |
| Product Name | OEM Parts - OEM Parts (C - E) - CMS02(TE12L,Q,M) |
| RoHS Compliant | RoHS |