Toshiba America Electronic Components, Inc. Schottky 30V 3A Diode and Rectifier CMS02(TE12L,PP,Q)

Description
Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT Product overview: CMS02(TE12L,PP,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS02(TE12L,PP,Q ) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT Product overview: CMS02(TE12L,PP,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS02(TE12L,PP,Q ) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-CMS02(TE12L,PP,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-CMS02(TE12L,PP,Q)
Schottky 30V 3A Diode and Rectifier 280-CMS02(TE12L,PP,Q)
Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT Product overview: CMS02(TE12L,PP,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS02(TE12L,PP,Q ) can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 3A 2-Pin M-FLAT Product overview: CMS02(TE12L,PP,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS02(TE12L,PP,Q) can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242675-CMS02(TE12L,PP,Q) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242675-CMS02(TE12L,PP,Q)
Discrete Semiconductor Products 242675-CMS02(TE12L,PP,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242675-CMS02(TE12L,P P,Q) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMS02 Alternative Parts (Cross-Reference): CMS02; CMS02(TE12L,Q); CMS02(TE12L,PP); CMS02(TE12L); Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242675-CMS02(TE12L,PP,Q)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMS02
Alternative Parts (Cross-Reference): CMS02; CMS02(TE12L,Q); CMS02(TE12L,PP); CMS02(TE12L);
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS02(TE12L,PP,Q) 242675-CMS02(TE12L,PP,Q)
Product Name Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data