Toshiba America Electronic Components, Inc. Schottky 30V 3A Diode and Rectifier CMS01

Description
DIODE SCHOTTKY 30V 3A MFLAT Product overview: CMS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3A MFLAT Product overview: CMS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-CMS01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-CMS01
Schottky 30V 3A Diode and Rectifier 280-CMS01
DIODE SCHOTTKY 30V 3A MFLAT Product overview: CMS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A MFLAT Product overview: CMS01 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS01 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CMS01 - 242673-CMS01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMS01
242673-CMS01
Diodes, Rectifiers - Single - CMS01 242673-CMS01
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242673-CMS01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 370mV @ 3A Current - Reverse Leakage @ Vr: 5mA @ 30V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: M-FLAT (2.4x3.8) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242673-CMS01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 3A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMS01 242673-CMS01
Product Name Schottky 30V 3A Diode and Rectifier Diodes, Rectifiers - Single - CMS01
Package Reel - TR M-FLAT (2.4x3.8)
Unlock Full Specs
to access all available technical data