Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
Diode Schottky 30V 3A Surface Mount M-FLAT (2.4x3.8)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 120248-CMS01(TE12L,Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 3A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 3A M-FLAT Product overview: CMS01(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMS01(TE12L,Q,M)
DIODE SCHOTTKY 30V 3A M-FLAT
DIODE SCHOTTKY 30V 3A M-FLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | CMS01QCT-ND | 120248-CMS01(TE12L,Q,M) | 280-CMS01(TE12L,Q,M) | CMS01(TE12L,Q,M) | CMS01(TE12L,Q,M) |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CMS01(TE12L,Q,M) | Schottky 30V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |