DIODE GEN PURP 200V 1A MFLAT Product overview: CMH04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMH04 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 202649-CMH04
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-CMH04 | 202649-CMH04 |
| Product Name | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CMH04 |
| Package | Reel - TR | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |
| Diode Type | Standard | |
| VF | 0.9800 volts |