Toshiba America Electronic Components, Inc. Automotive 600V 1A Diode and Rectifier CMG06

Description
Rectifier Diode 600V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode 600V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG06 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 600V 1A Diode and Rectifier - 280-CMG06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 1A Diode and Rectifier
280-CMG06
Automotive 600V 1A Diode and Rectifier 280-CMG06
Rectifier Diode 600V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG06 can be used for catalog matching and distributor lookup.

Rectifier Diode 600V 1A Automotive 2-Pin M-FLAT T/R Product overview: CMG06 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMG06 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242571-CMG06 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242571-CMG06
Discrete Semiconductor Products 242571-CMG06
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242571-CMG06 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMG06 Alternative Parts (Cross-Reference): CMG06(T2L,TEM,Q); CMG06(TE12L,Q,M); S1JFR3G; RS1JFR3G; ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242571-CMG06
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMG06
Alternative Parts (Cross-Reference): CMG06(T2L,TEM,Q); CMG06(TE12L,Q,M); S1JFR3G; RS1JFR3G;
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMG06 242571-CMG06
Product Name Automotive 600V 1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221476 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRS2KW16KA-2 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
RF Diodes - BA892-02VE6433-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SOD-523; SC-79, SOD-523
VR 35 volts
View Details
3 suppliers