Toshiba America Electronic Components, Inc. Diode and Rectifier CMF05(TE12L

Description
Product overview: CMF05(TE12L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF05(TE12L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: CMF05(TE12L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF05(TE12L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-CMF05(TE12L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-CMF05(TE12L
Diode and Rectifier 280-CMF05(TE12L
Product overview: CMF05(TE12L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF05(TE12L can be used for catalog matching and distributor lookup.

Product overview: CMF05(TE12L from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF05(TE12L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CMF05(TE12L - 737684-CMF05(TE12L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMF05(TE12L
737684-CMF05(TE12L
Diodes, Rectifiers - Single - CMF05(TE12L 737684-CMF05(TE12L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 737684-CMF05(TE12L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: M-FLAT Reference Date Code: 1008+Rohs Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 737684-CMF05(TE12L
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: M-FLAT
Reference Date Code: 1008+Rohs
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMF05(TE12L 737684-CMF05(TE12L
Product Name Diode and Rectifier Diodes, Rectifiers - Single - CMF05(TE12L
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details