Toshiba America Electronic Components, Inc. 800V 500MA Diode and Rectifier CMF04

Description
DIODE GEN PURP 800V 500MA MFLAT Product overview: CMF04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 500MA MFLAT Product overview: CMF04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 500MA Diode and Rectifier - 280-CMF04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 500MA Diode and Rectifier
280-CMF04
800V 500MA Diode and Rectifier 280-CMF04
DIODE GEN PURP 800V 500MA MFLAT Product overview: CMF04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF04 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 500MA MFLAT Product overview: CMF04 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMF04 - 242564-CMF04 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMF04
242564-CMF04
Diodes, Rectifiers - Single - CMF04 242564-CMF04
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242564-CMF04 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 2.5V @ 500mA Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: M-FLAT (2.4x3.8) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242564-CMF04
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 500mA
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M-FLAT (2.4x3.8)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMF04 242564-CMF04
Product Name 800V 500MA Diode and Rectifier Diodes, Rectifiers - Single - CMF04
Package Reel - TR
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 2.5 volts
Unlock Full Specs
to access all available technical data