Toshiba America Electronic Components, Inc. 600V 1A Diode and Rectifier CMF02(TE12L,Q)

Description
Diode Switching Si 600V 1A 2-Pin M-FLAT T/R Product overview: CMF02(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF02(TE12L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching Si 600V 1A 2-Pin M-FLAT T/R Product overview: CMF02(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF02(TE12L,Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-CMF02(TE12L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-CMF02(TE12L,Q)
600V 1A Diode and Rectifier 280-CMF02(TE12L,Q)
Diode Switching Si 600V 1A 2-Pin M-FLAT T/R Product overview: CMF02(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF02(TE12L,Q) can be used for catalog matching and distributor lookup.

Diode Switching Si 600V 1A 2-Pin M-FLAT T/R Product overview: CMF02(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF02(TE12L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 242561-CMF02(TE12L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242561-CMF02(TE12L,Q)
Discrete Semiconductor Products 242561-CMF02(TE12L,Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 242561-CMF02(TE12L,Q ) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CMF02 Alternative Parts (Cross-Reference): CMF02(Q); CMF02(TE12R,Q); CMF02(T2L,TEMQ); CMF02(TE12L,Q,M); Introduction Date: April 16, 2007 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 242561-CMF02(TE12L,Q)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CMF02
Alternative Parts (Cross-Reference): CMF02(Q); CMF02(TE12R,Q); CMF02(T2L,TEMQ); CMF02(TE12L,Q,M);
Introduction Date: April 16, 2007
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMF02(TE12L,Q) 242561-CMF02(TE12L,Q)
Product Name 600V 1A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data