Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 771630-CMF01(TE12L,Q
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: SOD-128
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: CMF01
Categories: Discrete Semiconductor Products
Manufacturer Package: M-FLAT (2.4x3.8)
Voltage - Forward (Vf) (Maximum) @ If: 2V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): CMF01; GS2JIF_R2_00001; HS2JAF-T R3G; GS2JIF_R1_00001;
Introduction Date: December 20, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 2A M-FLAT Product overview: CMF01(TE12L,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMF01(TE12L,Q,M)
DIODE GEN PURP 600V 2A M-FLAT
DIODE GEN PURP 600V 2A M-FLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 771630-CMF01(TE12L,Q,M) | 280-CMF01(TE12L,Q,M) | CMF01(TE12L,Q,M) | CMF01(TE12L,Q,M) |
| Product Name | Diodes, Rectifiers - Single - CMF01(TE12L,Q,M) | 600V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2 volts | 2 volts | 2 volts | |
| VR | 600 volts | 600 volts | ||
| IR | 0.0500 mA | 0.0500 mA | ||
| trr | 100 ns |