Toshiba America Electronic Components, Inc. Schottky 0.5A 30V Diode and Rectifier CBS05F30(TPL3)

Description
Schottky Diodes & Rectifiers Small Sig Schottky 0.5A 30V 0.45Vf Product overview: CBS05F30(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CBS05F30(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers Small Sig Schottky 0.5A 30V 0.45Vf Product overview: CBS05F30(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CBS05F30(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.5A 30V Diode and Rectifier - 2085-CBS05F30(TPL3) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.5A 30V Diode and Rectifier
2085-CBS05F30(TPL3)
Schottky 0.5A 30V Diode and Rectifier 2085-CBS05F30(TPL3)
Schottky Diodes & Rectifiers Small Sig Schottky 0.5A 30V 0.45Vf Product overview: CBS05F30(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CBS05F30(TPL3) can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers Small Sig Schottky 0.5A 30V 0.45Vf Product overview: CBS05F30(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CBS05F30(TPL3) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CBS05F30(TPL3) - 1027902-CBS05F30(TPL3) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CBS05F30(TPL3)
1027902-CBS05F30(TPL3)
Diodes, Rectifiers - Single - CBS05F30(TPL3) 1027902-CBS05F30(TPL3)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1027902-CBS05F30(TPL 3) Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 500mA Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 118pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Case / Package: CST2B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1027902-CBS05F30(TPL3)
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 500mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 118pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: CST2B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CBS05F30(TPL3)
Schottky Diodes & Rectifiers CBS05F30(TPL3)
Schottky Diodes & Rectifiers Small Sig Schottky 0.5A 30V 0.45Vf

Schottky Diodes & Rectifiers Small Sig Schottky 0.5A 30V 0.45Vf

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 2085-CBS05F30(TPL3) 1027902-CBS05F30(TPL3) CBS05F30(TPL3)
Product Name Schottky 0.5A 30V Diode and Rectifier Diodes, Rectifiers - Single - CBS05F30(TPL3) Schottky Diodes & Rectifiers
Package Reel CST2B CST2B-2
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0403 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAT42LS-QYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-06E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 1 volts
View Details
2 suppliers