"HDD 1.8TB 2.5"" SAS 5V/12V"
AL15SE 1800GB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 264-AL15SEB18EP-ND | AL15SEB18EP |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SAS | |
| Mounting Options | "2.5""" | |
| Operating Temperature | 41 to 131 F (5 to 55 C) | 41 to 131 F (5 to 55 C) |
| Capacity | 1800 GB | 1800 GB |