TOSHIBA ELECTRONICS (UK) LTD
7UL2G08FK,LF -- GATES AND INVERTERS
Toshiba Electronics (UK) Ltd
Gates and Inverters
7UL2G08FK,LF
Description
IC AND 2-CIR 2-IN US8
Request a Quote
Email Supplier
Datasheet
Description
IC AND 2-CIR 2-IN US8
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
264-7UL2G08FKLF(BDKR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
AND
|
|
Supply Voltage
|
0.9V ~ 3.6V
|
|
Inputs
|
2
|
|
Propagation Delay
|
5.3 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
NAND
Supply Voltage
+7.0
IC Package Type
Other; SOT108-1 SOT108-1
View Details
7 suppliers
Gate Type
XOR; XOR (Exclusive OR)
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details